EN
  • EN
  • DE

AMC7891SRHHT

Part No AMC7891SRHHT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MONITOR/CONTROL ANALOG 36VQFN / Analog Monitoring and Control Circuitry 36-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Analog Monitor/Control Circuit
Resolution (Bits) 10 b
Sampling Rate 500k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 768501-AMC7891SRHHT
Popularity Medium
Supply and Demand Status Limited
Family Name AMC7891
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AMC7891SRHHT CAD Model

Description

The AMC7891SRHHT is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the sophisticated needs of modern electronics. This precision analog-to-digital converter (ADC) is part of TI's extensive portfolio of high-performance integrated circuits, offering a blend of functionality and reliability for a wide range of applications.

Key Features

  • High Resolution: The AMC7891SRHHT boasts a high-resolution ADC, providing precise digital representation of analog signals, which is critical for high-accuracy measurements in sensitive applications.
  • Multi-Channel Input: It supports multiple analog inputs, allowing the device to sample different signals without the need for external multiplexing, enhancing design simplicity and reducing system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this product is ideal for battery-powered devices or applications where power conservation is paramount.
  • Robust Design: The AMC7891SRHHT is built to withstand harsh industrial environments, with a wide operating temperature range and resistance to electromagnetic interference (EMI).
  • Integrated Features: It includes additional integrated features such as digital I/O ports, onboard voltage references, and temperature sensors, providing a comprehensive solution that reduces the need for external components.

Applications

The versatility of the AMC7891SRHHT makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Data acquisition systems
  • Portable instrumentation

Quality and Support

As with all Texas Instruments products, the AMC7891SRHHT is manufactured to the highest quality standards. Customers can rely on TI's global support network for design assistance and technical support, ensuring a smooth integration of the AMC7891SRHHT into their projects.

Conclusion

Whether you're developing advanced medical devices, automotive systems, or robust industrial controls, the AMC7891SRHHT from Texas Instruments offers the precision, reliability, and integrated features necessary to meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7912 $55.1648
9+ $11.3159 $101.8431
14+ $10.9623 $153.4722
19+ $10.6087 $201.5653
25+ $10.2550 $256.3750
33+ $9.1942 $303.4086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess