EN
  • EN
  • DE
  • IT

SN74HCT08PW

Part No SN74HCT08PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES | IC GATE AND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 22ns at 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74HCT08
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254737-SN74HCT08PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT08PW CAD Model

Description

SN74HCT08PW IC

The SN74HCT08PW from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate IC designed for use in a wide range of digital applications. This integrated circuit is part of the 'HCT' family, which means it is a high-speed CMOS device that is TTL-compatible. It is designed to operate with a 4.5V to 5.5V power supply, making it suitable for interfacing with 5V TTL logic while maintaining CMOS-level power consumption.

The SN74HCT08PW is provided in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is optimized for reduced space on printed circuit boards. As a logic gate, it performs the Boolean function Y = A • B or Y = (A\B)\ in positive logic, where A and B are the inputs and Y is the output for each of the four gates.

Key Features:

  • Logic Type: Quadruple 2-Input AND Gate
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -4 mA to 4 mA
  • Package / Case: 14-TSSOP
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature: -40°C to 85°C

This device features inputs that are capable of translating inputs from 5V down to 3.3V, allowing for interfacing with various logic levels. Additionally, the SN74HCT08PW provides balanced propagation delays and transition times, which contributes to its reliable and predictable performance across different operational conditions.

With its industry-standard footprint, the SN74HCT08PW is ideal for implementation in a variety of digital circuits, including but not limited to logic level shifting, signal gating, and as a building block in more complex logic structures. Whether you're designing consumer electronics, embedded systems, or industrial control applications, the SN74HCT08PW from Texas Instruments offers a robust and efficient solution for your digital logic needs.

For detailed specifications, technical documentation, and recommended usage guidelines, please visit the Texas Instruments product page.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3389 $50.8350
360+ $0.2781 $100.1160
560+ $0.2694 $150.8640
770+ $0.2607 $200.7390
995+ $0.2521 $250.8395
1,330+ $0.2260 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess