EN
  • EN
  • DE

AMC1333M10DWVR

Part No AMC1333M10DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description PRECISION REINFORCED ISOLATED MO / Isolated Module 16 b 10M CMOS, Serial 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 10M
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357270-AMC1333M10DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1333M10DWVR CAD Model

Description

The AMC1333M10DWVR is a high-precision, reinforced isolated delta-sigma modulator from Texas Instruments, designed to provide accurate analog-to-digital conversion in harsh industrial environments. This device is part of the AMC1333 series, which is known for its exceptional reliability and performance in applications requiring isolation for safety and functionality.

Key Features

  • High Isolation: With reinforced isolation, the AMC1333M10DWVR ensures that the signal and ground differences do not affect the integrity of data conversion, making it ideal for high-voltage applications.
  • Precision Conversion: It utilizes a delta-sigma modulator that provides a 1-bit digital output stream, enabling high-resolution measurements with low noise.
  • Wide Temperature Range: The device operates effectively across a broad temperature range from -40°C to +125°C, catering to the demands of industrial environments.
  • Robust Packaging: The AMC1333M10DWVR is housed in a compact 16-pin TSSOP (DWV) package, designed to save space on PCBs while providing excellent thermal performance and reliability.
  • Fail-Safe Output: In the event of a failure such as a loss of power or clock signal, the modulator provides a fail-safe output that indicates the fault condition, enhancing system safety.

Applications

The AMC1333M10DWVR is optimized for use in a variety of applications where precision and isolation are critical. These include:

  • Motor control systems
  • Power inverters
  • Battery management systems
  • Industrial automation and process control

Quality and Support

Texas Instruments is renowned for its commitment to quality and long-term reliability. The AMC1333M10DWVR is no exception and comes with comprehensive technical support and documentation to assist designers in integrating the device into their systems. With its advanced features and robust design, the AMC1333M10DWVR is a superior choice for professionals seeking a reliable solution for isolated analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2676 $52.2816
38+ $2.6811 $101.8818
58+ $2.5973 $150.6434
80+ $2.5135 $201.0800
103+ $2.4297 $250.2591
138+ $2.1784 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess