EN
  • EN
  • DE

AMC1305M25DW

Part No AMC1305M25DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MODULATOR ISOLATED 20MHZ / 1-Channel Single ADC Delta-Sigma 20Msps 16-bit Serial CMOS 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Isolated Module
Resolution (Bits) 16 b
Sampling Rate 78k
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768499-AMC1305M25DW
Popularity Medium
Supply and Demand Status Limited
Family Name AMC1305M25
Introduction Date June 27, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AMC1305M25DW CAD Model

Description

The AMC1305M25DW from Texas Instruments is an advanced precision delta-sigma (ΔΣ) modulator with the capability to provide high-accuracy electrical isolation. It is designed for use in motor control, industrial automation, and power control systems, where precise current and voltage measurement is critical for performance and safety.

Key Features

  • High Precision: The device offers a 16-bit resolution with a data rate of 20 bits per cycle, enabling high-precision measurement of the input signal.
  • Wide Bandwidth: With a signal bandwidth of up to 78 kHz, the AMC1305M25DW is suitable for capturing fast transient events, making it ideal for high-performance applications.
  • Isolation Barrier: It incorporates an integrated silicon dioxide (SiO2) isolation barrier, providing galvanic isolation of up to 5.7 kV RMS, which helps protect against high voltage spikes and ground potential differences.
  • Low Power Consumption: The modulator is designed for efficiency, with a low power consumption that helps reduce the overall system power requirements.
  • Differential Input: The differential input structure enhances common-mode noise rejection, improving the signal quality and accuracy in electrically noisy environments.
  • Extended Temperature Range: It operates over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in a variety of harsh conditions.

Applications

The AMC1305M25DW is versatile and can be used in a variety of applications, including:

  • Motor control systems
  • Renewable energy inverters
  • Power supply units
  • Industrial automation systems

Package and Quality

Encased in a compact 16-pin SOIC package, the AMC1305M25DW is designed for easy integration into existing and new designs. Texas Instruments ensures high manufacturing standards, making this product a reliable choice for critical applications where accuracy and safety are paramount.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9036 $52.2648
42+ $2.3825 $100.0650
65+ $2.3080 $150.0200
90+ $2.2336 $201.0240
116+ $2.1591 $250.4556
155+ $1.9358 $300.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,687 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess