EN
  • EN
  • DE

AMC1301SDWVR

Part No AMC1301SDWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 1 CIRC 8SOIC / Isolation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Isolation
Number of Circuits 1
Gain Bandwidth Product 1 MHz
Current - Input Bias 30 µA
Voltage - Input Offset 50 µV
Current - Supply 5.9mA
Current - Output / Channel 13 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-50922-2,296-50922-1,AMC1301SDWVR-ND,296-50922-6
Standard Package 1,000
Win Source Part Number 974809-AMC1301SDWVR
Ultra Librarian 3D Model Ultra Librarian AMC1301SDWVR CAD Model

Description

Overview of Texas Instruments AMC1301SDWVR

The AMC1301SDWVR from Texas Instruments is a precision isolated amplifier designed for current sensing in electronic power systems. This high-accuracy device is part of TI's extensive range of analog components, specifically tailored for applications requiring accurate voltage isolation and measurement. The AMC1301SDWVR is capable of providing excellent reliability and performance in environments where electrical isolation is necessary, such as in motor control, green energy applications, and power supplies.

Key Features

  • High Isolation: The device offers reinforced isolation of up to 7 kV peak, making it ideal for high-voltage applications where user safety and equipment protection are paramount.
  • Precision Measurement: With an accuracy of ±0.5% (max) over the full temperature range, the AMC1301SDWVR ensures precise measurement of the input signal, which is essential for sensitive applications.
  • Low Offset Error: It exhibits a low offset error and a low offset drift over temperature, enhancing the stability and reliability of the system's performance.
  • High Bandwidth: A bandwidth of up to 200 kHz enables the device to handle high-speed signals, making it suitable for dynamic applications requiring fast response times.
  • Robust Design: The AMC1301SDWVR is designed to operate over an extended industrial temperature range of –40°C to +125°C, ensuring consistent performance in harsh conditions.

Applications

The AMC1301SDWVR is versatile and can be used in a variety of applications, including:

  • Motor control systems
  • Power inverters and converters
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power management systems
  • Battery monitoring and management

Package and Quality

The device comes in a compact SMD package (SOT-23-8), which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the AMC1301SDWVR is no exception. It is designed to meet stringent industry standards, ensuring both reliability and performance.

Overall, the AMC1301SDWVR from Texas Instruments is a robust and reliable choice for engineers looking to implement precise current measurement and isolation in their electronic power systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7549 $71.2647
6+ $19.4912 $116.9472
8+ $18.8821 $151.0568
11+ $18.2730 $201.0030
15+ $17.6639 $264.9585
19+ $15.8366 $300.8954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess