EN
  • EN
  • DE

AMC1301SDWV

Part No AMC1301SDWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 1 CIRC 8SOIC / Isolation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Isolation
Number of Circuits 1
Gain Bandwidth Product 1 MHz
Current - Input Bias 30 µA
Voltage - Input Offset 50 µV
Current - Supply 5.9mA
Current - Output / Channel 13 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-49435
Standard Package 64
Win Source Part Number 991293-AMC1301SDWV
Ultra Librarian 3D Model Ultra Librarian AMC1301SDWV CAD Model

Description

AMC1301SDWV Precision Isolated Amplifier

The AMC1301SDWV from Texas Instruments is a high-precision isolated amplifier designed for current sensing and voltage sensing in applications requiring high isolation barriers. This device is particularly suitable for motor control, green energy applications (such as solar inverters and wind turbines), and industrial process control where precise data acquisition is crucial for system performance and safety.

Key Features:

  • High Isolation: The AMC1301SDWV offers reinforced isolation of up to 7 kVPEAK, providing a robust barrier against high voltage transients and enhancing system safety.
  • Precision: Boasting a low offset error (±200 µV) and a low gain error (±0.3%), this amplifier ensures accurate signal representation for critical measurements.
  • High Bandwidth: With a bandwidth of up to 200 kHz, the AMC1301SDWV can accurately track fast-changing signals, making it ideal for dynamic applications.
  • Low Noise: The device has a low noise density of 8 µV/√Hz, ensuring signal integrity and reducing the need for additional filtering.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

  • Motor control systems
  • Solar inverters and wind turbines
  • Industrial process controls
  • Power-supply units
  • Automotive systems requiring high isolation

The AMC1301SDWV is available in a compact, surface-mount 8-pin SOIC (D) package, which is optimized for space-constrained applications. It is also characterized for enhanced performance across the specified industrial temperature range, ensuring consistent operation under varying conditions.

With its combination of high accuracy, isolation, and robustness, the AMC1301SDWV from Texas Instruments stands out as a premier solution for engineers looking to enhance the precision and safety of their electrical measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0484 $51.1452
8+ $13.9884 $111.9072
12+ $13.5513 $162.6156
16+ $13.1141 $209.8256
20+ $12.6770 $253.5400
27+ $11.3656 $306.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess