EN
  • EN
  • DE

AMC1204DW

Part No AMC1204DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 20MHz, Second-Order, Isolated Delta-Sigma Modulator for Current-Shunt Measurement | IC MODULATOR 16BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Modulator
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V (3.3V Optional)
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AMC1204
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1144260-AMC1204DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC1204DW CAD Model

Description

Introducing the AMC1204DW from Texas Instruments

The AMC1204DW is a high-performance, precision isolation amplifier designed by Texas Instruments to cater to the demanding requirements of industrial and instrumentation applications. This innovative product is specifically engineered to provide accurate, isolated data acquisition, which is essential in high-voltage environments where safety and reliability are of paramount importance.

At the heart of the AMC1204DW lies a delta-sigma modulator that delivers a 1-bit data stream with an exceptional signal-to-noise ratio. This technology ensures that the device can capture high-fidelity analog signals, converting them to digital form with utmost precision. The output data rate of the AMC1204DW can reach up to 20MHz, making it suitable for capturing fast transient events and monitoring systems in real-time.

One of the key features of the AMC1204DW is its reinforced galvanic isolation barrier, which is certified to provide up to 4000V of peak isolation. This barrier not only protects the low-voltage side of the system from high-voltage transients but also significantly reduces the system's susceptibility to noise, thereby improving the accuracy and integrity of the data being transferred.

The device operates over a wide supply range of ±5V, making it versatile for various applications. Additionally, the AMC1204DW is designed with a low input impedance, which minimizes power loss and makes it ideal for current-sensing applications, such as motor control, inverter phase current sensing, and overcurrent protection systems.

For ease of integration, the AMC1204DW comes in a compact 16-pin SOIC (DW) package, which is not only space-efficient but also compatible with standard PCB manufacturing processes. Its robust design and high-temperature performance make it suitable for harsh industrial environments.

In summary, the AMC1204DW from Texas Instruments stands out as a high-quality and reliable solution for system designers looking to enhance the safety, accuracy, and efficiency of their isolated data acquisition systems. Its combination of high-speed performance, reinforced isolation, and low power consumption makes it an excellent choice for a wide range of industrial applications.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1069 $52.8173
40+ $2.5493 $101.9720
61+ $2.4696 $150.6456
84+ $2.3899 $200.7516
109+ $2.3103 $251.8227
145+ $2.0713 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess