EN
  • EN
  • DE

AM5716AABCX

Part No AM5716AABCX
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR  /  ARM® Cortex®-A15 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Base Product Number AM5716
Other Names 296-47973,AM5716AABCX
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261825-AM5716AABCX
Ultra Librarian 3D Model Ultra Librarian AM5716AABCX CAD Model

Description

The AM5716AABCX is a highly integrated microprocessor from Texas Instruments, designed to deliver exceptional performance and efficiency for a wide range of applications. This processor is a part of the Sitara™ family, which is renowned for its combination of ARM® Cortex®-A15 cores with a variety of peripherals and interfaces, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Processing Power: At the heart of the AM5716AABCX lies a powerful dual-core ARM Cortex-A15 processor capable of speeds up to 1.5GHz, which provides the computational horsepower necessary for demanding applications.
  • Graphics Capabilities: It includes an integrated PowerVR SGX544 dual-core GPU, supporting high-performance graphics and enabling rich user interfaces and immersive 3D graphics.
  • Memory Support: The device supports various memory interfaces, including DDR3, DDR3L, and LPDDR2, allowing for flexible and scalable memory solutions.
  • Connectivity: A wide range of connectivity options are available, including multiple USB ports, Gigabit Ethernet, and PCIe, ensuring easy integration into various system designs.
  • Real-Time Processing: The AM5716AABCX also features dual ARM Cortex-M4 cores for real-time processing, which are essential for time-sensitive control applications.

Applications

This processor is designed to meet the needs of a diverse set of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Automotive infotainment and dashboard systems
  • Medical imaging and portable medical devices
  • Home automation and smart energy solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The AM5716AABCX is built to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance under various environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2871 $78.2871
2+ $64.2356 $128.4712
3+ $62.2282 $186.6846
4+ $60.2209 $240.8836
5+ $58.2135 $291.0675
6+ $52.1914 $313.1484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,292 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess