EN
  • EN
  • DE

AM26C32INSRG4

Part No AM26C32INSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143463-AM26C32INSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26C32INSRG4 CAD Model

Description

Product Overview: AM26C32INSRG4

The AM26C32INSRG4 is a quadruple differential line receiver designed to meet the stringent requirements of the industry, especially in terms of balanced line operation and improved noise rejection. Manufactured by Texas Instruments, this integrated circuit is a crucial component for applications requiring high-speed data transmission over long distances or in noisy environments. It is particularly well-suited for digital data transmission in telecommunication and data processing systems.

Key Features

  • High-Speed Operation: The AM26C32INSRG4 is capable of handling high-speed signaling, which makes it ideal for applications requiring fast data transfer rates.
  • Robust Differential Inputs: It features four differential line receivers, providing the ability to receive balanced signals which enhances noise immunity and allows for reliable data transmission.
  • Wide Range of Supply Voltages: This device can operate over a wide range of supply voltages, from 4.5V to 5.5V, offering flexibility in various system designs.
  • Low Power Consumption: Designed for efficiency, the AM26C32INSRG4 has a low power consumption, making it suitable for power-sensitive applications.
  • Interoperability: It is designed to be compatible with industry-standard requirements and can interface with a variety of other digital logic families.

Applications

The AM26C32INSRG4 is commonly used in applications such as:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Networking equipment and data processing systems
  • Ground loop elimination systems
  • Industrial control and factory automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AM26C32INSRG4 is no exception. It is built to meet or exceed the high standards set by the industry, ensuring consistent performance and durability. The device is packaged in a 16-pin plastic small-outline package, making it compact and easy to integrate into a wide range of electronic systems.

In conclusion, the AM26C32INSRG4 from Texas Instruments is a high-performance differential line receiver that offers a combination of speed, noise immunity, and reliability, making it an excellent choice for critical data communication applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess