EN
  • EN
  • DE

AM26C31MWB

Part No AM26C31MWB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Data Rate 10Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560767-AM26C31MWB
Ultra Librarian 3D Model Ultra Librarian AM26C31MWB CAD Model

Description

The AM26C31MWB from Texas Instruments is a robust quadruple differential line driver designed to meet the stringent requirements of reliable data transmission over long distances and in noisy environments. This high-speed, differential line driver is engineered to deliver exceptional performance for balanced transmission lines, making it an ideal solution for industrial, telecommunications, and networking applications.

Key Features

  • High-Speed Operation: The AM26C31MWB is capable of operating at speeds up to 10 Mbps, ensuring rapid data transfer rates that are essential for modern high-speed communication protocols.
  • Differential Outputs: This device features four differential line drivers that provide differential outputs, which enhances signal integrity and reduces the susceptibility to electromagnetic interference (EMI).
  • Wide Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of power supplies.
  • Low Power Consumption: Designed for efficiency, the AM26C31MWB consumes low power, which is crucial for energy-sensitive applications.
  • Meets or Exceeds TIA/EIA-422-B and ITU Recommendations: The device is compliant with industry standards, ensuring interoperability and reliable performance across different systems and environments.

Applications

The versatility of the AM26C31MWB allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Data acquisition systems
  • Networking equipment

Reliability and Durability

Built to last, the AM26C31MWB is housed in a durable ceramic package, ensuring it withstands harsh industrial environments. Its design and manufacturing adhere to Texas Instruments' high-quality standards, providing a reliable solution for critical communication and control systems.

With its combination of speed, reliability, and compliance with industry standards, the AM26C31MWB differential line driver from Texas Instruments stands out as a top-tier component for demanding applications that require high-speed data transmission with uncompromised signal quality.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2625 $76.2625
2+ $73.8793 $147.7586
3+ $71.4961 $214.4883
4+ $69.1129 $276.4516
5+ $61.9633 $309.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess