Product Overview: Texas Instruments AM26C31IDBRG4
The AM26C31IDBRG4 is a robust, high-speed quadruple differential line driver designed by Texas Instruments. This device is tailored to deliver exceptional performance in balanced-line transmission applications over long distances and in noisy environments. It is particularly well-suited for digital data transmission over twisted-pair or parallel wire transmission lines.
Built upon advanced CMOS technology, the AM26C31IDBRG4 offers a slew-rate-limited output, which significantly reduces electromagnetic interference (EMI) and cross-talk, thereby ensuring reliable data communication. This line driver operates from a single 5V power supply and is capable of delivering ±10V differential output voltage swings, making it compatible with the requirements of TIA/EIA-422-B, TIA/EIA-485-A, and ITU recommendations.
The device features four independent driver channels that can source up to 24mA and sink up to 20mA, with a switching speed of up to 10 Mbps. This high drive current and speed make it an excellent choice for high-speed data transmission applications. The AM26C31IDBRG4 comes in a DB (SSOP) package, offering a compact footprint for space-constrained applications.
Additionally, the AM26C31IDBRG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of industrial temperatures. It also incorporates thermal shutdown protection to prevent damage from over-temperature conditions. With its low-power consumption and high ESD protection, this line driver is designed for long-term reliability in harsh industrial environments.
Key features of the AM26C31IDBRG4 include:
- Meets or exceeds the requirements of TIA/EIA-422-B and TIA/EIA-485-A
- Operates from a single 5V supply
- Low power consumption
- Slew-rate-limited outputs
- ±10V differential output voltage swings
- High drive current capability (24mA source, 20mA sink)
- Wide operating temperature range (-40°C to 85°C)
- Thermal shutdown protection
- High ESD protection
The AM26C31IDBRG4 is an ideal solution for applications requiring high-speed, robust data transmission, such as industrial control systems, networking equipment, and telecommunications interfaces. Its reliability and performance make it a preferred choice for engineers and designers in various demanding applications.