Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1143443-AM26C31C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian AM26C31C CAD Model

Description

The AM26C31C is a robust quadruple differential line driver designed by Texas Instruments. It is specifically engineered to deliver exceptional performance in balanced line driving applications. The device is part of TI's industry-leading interface portfolio and is widely used in digital communication systems that require high-speed data transmission over twisted pair or coaxial cables.

This line driver is capable of converting TTL or CMOS input levels into low impedance differential outputs, ensuring reliable data transmission even in electrically noisy environments. The AM26C31C boasts a high data rate of up to 10 Mbps, making it suitable for a variety of high-speed data communication protocols and applications.

Key features of the AM26C31C include:

  • Meets or Exceeds the Requirements of TIA/EIA-422-B and ITU Recommendation V.11: This compliance ensures that the device can be used in standardized systems with confidence in its interoperability and performance.
  • Operates from a Single 5-V Power Supply: The device's ability to operate on a single power supply simplifies the power management in system design.
  • Low Power Consumption: Designed to be energy-efficient, the AM26C31C helps in reducing the overall power consumption of the systems it is integrated into.
  • High Output Impedance in Power-Off Conditions: This feature is crucial for multiplexed bus applications, as it prevents the drivers from loading the bus when they are not powered on.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, the device is reliable across various environmental conditions.

The AM26C31C is available in a variety of packages, including the space-saving SOIC (Small Outline Integrated Circuit) and the DIP (Dual In-line Package), providing flexibility in hardware design. Its industry-standard footprint and pinout make it an easy drop-in replacement for many existing designs, simplifying upgrades and maintenance.

Whether it's for industrial control systems, networking equipment, or data communication devices, the AM26C31C from Texas Instruments represents a trusted solution for high-speed differential line driving needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention