EN
  • EN
  • DE

ALM2403QPWPRQ1

Part No ALM2403QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 14HTSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 50V/µs
Gain Bandwidth Product 21 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 6 mV
Current - Supply 3.6mA
Current - Output / Channel 500 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 24 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number ALM2403
Other Names 296-ALM2403QPWPRQ1TR,296-ALM2403QPWPRQ1DKR,296-ALM2403QPWPRQ1CT
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260467-ALM2403QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian ALM2403QPWPRQ1 CAD Model

Description

The ALM2403QPWPRQ1 is a high-performance, automotive-grade operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is specifically engineered to meet the stringent requirements of the automotive industry, offering robust performance in a wide range of applications including sensor conditioning, power control systems, and analog signal processing.

Key Features

  • Automotive Qualification: The ALM2403QPWPRQ1 is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions typical in automotive environments.
  • Wide Supply Range: With an operating voltage range from 2.7V to 5.5V, this op-amp is versatile and can be integrated into various automotive power systems.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the signal processing and measurement applications.
  • High Output Current: Capable of delivering a high output current, the ALM2403QPWPRQ1 is suitable for driving heavy loads, making it ideal for power management applications.
  • EMI/RFI Rejection: Designed with excellent electromagnetic interference (EMI) and radio-frequency interference (RFI) rejection capabilities, the op-amp ensures signal fidelity in noisy automotive environments.
  • Extended Temperature Range: The device can operate over an extended temperature range, making it reliable in various thermal conditions encountered in automotive applications.

Applications

The ALM2403QPWPRQ1 is suitable for a wide array of automotive applications, including but not limited to:

  • Electric Power Steering (EPS)
  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Battery Management Systems (BMS)
  • Engine Control Units (ECU)

Package and Quality

This operational amplifier comes in a compact PowerPAD™ package, which provides excellent thermal performance necessary for reliable operation in a high-temperature automotive environment. The ALM2403QPWPRQ1 is part of Texas Instruments' commitment to high-quality and reliable automotive components, ensuring that it meets the rigorous standards for automotive safety and efficiency.

With its combination of features, the ALM2403QPWPRQ1 from Texas Instruments stands out as a top choice for designers seeking an operational amplifier that delivers precision, power, and durability in automotive applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4717 $52.0755
36+ $2.8486 $102.5496
55+ $2.7596 $151.7780
75+ $2.6705 $200.2875
97+ $2.5815 $250.4055
130+ $2.3145 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess