EN
  • EN
  • DE

ALM2402QDRRRQ1

Part No ALM2402QDRRRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 12SON / Dual Op-amp with High Current Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.17V/μs
Gain Bandwidth Product 600kHz
Current - Input Bias 1.5nA
Voltage - Input Offset 1mV
Current - Supply 5mA
Current - Output / Channel 400mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Part Number Series ALM2402
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805635-ALM2402QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian ALM2402QDRRRQ1 CAD Model

Description

The ALM2402QDRRRQ1 is a high-quality automotive-grade operational amplifier designed and manufactured by the renowned electronics company, Texas Instruments. This precision op-amp is specifically engineered to meet the stringent requirements of automotive applications, offering exceptional performance and reliability.

Featuring a dual-channel configuration, the ALM2402QDRRRQ1 provides a versatile solution for various signal amplification and conditioning tasks within a vehicle's electronic system. The device operates over a wide supply voltage range, making it suitable for many different automotive functions, from sensor interfacing to audio processing.

Key Features:

  • Automotive Grade: Qualified for automotive applications, the ALM2402QDRRRQ1 adheres to the AEC-Q100 standard, ensuring robust performance under harsh conditions.
  • Dual-Channel: The dual op-amp configuration allows for flexible circuit designs, accommodating a broad array of signal processing tasks.
  • Wide Supply Voltage Range: With the ability to operate across various supply voltages, this op-amp is adaptable to multiple power environments within the automotive sector.
  • Low Offset Voltage: The device boasts a low input offset voltage, which translates to more accurate signal amplification and minimal error in analog circuits.
  • High Slew Rate: A high slew rate ensures that the op-amp can handle rapid changes in the input signal, making it ideal for fast signal processing applications.

Applications:

  • Automotive sensor interfacing
  • Audio processing and amplification
  • Signal conditioning circuits
  • Analog filters and oscillators
  • Power supply control systems

The ALM2402QDRRRQ1 is packaged in a compact form factor, which is beneficial for space-constrained automotive environments. Texas Instruments' commitment to quality ensures that each unit is rigorously tested to perform reliably in the demanding conditions typical of automotive applications, including temperature extremes, vibration, and electrical transients.

In summary, the ALM2402QDRRRQ1 operational amplifier is a testament to Texas Instruments' expertise in developing high-performance, automotive-grade components. Its robust design and versatile features make it an essential building block for modern automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0222 $50.5550
61+ $1.6593 $101.2173
94+ $1.6074 $151.0956
129+ $1.5556 $200.6724
167+ $1.5037 $251.1179
223+ $1.3482 $300.6486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,518 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess