EN
  • EN
  • DE

AFE8220IPZPQ1

Part No AFE8220IPZPQ1
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC AFE IF DUAL 100HTQFP / RF Front End 0Hz ~ 75MHz AM, FM 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Product Status Active
RF Type AM, FM
Frequency 0Hz ~ 75MHz
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number AFE8220
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 768319-AFE8220IPZPQ1
Ultra Librarian 3D Model Ultra Librarian AFE8220IPZPQ1 CAD Model

Description

The AFE8220IPZPQ1 from Texas Instruments is a highly integrated, automotive-qualified analog front-end (AFE) designed for advanced driver-assistance systems (ADAS) and other safety-critical automotive applications. This robust component is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and performance in harsh environments.

Key Features:

  • High Integration: The AFE8220IPZPQ1 combines multiple functions in one package, reducing system complexity and saving board space. It features multiple high-speed ADC channels, amplifiers, and a versatile input multiplexer.
  • High Performance: With its precision data conversion and signal conditioning capabilities, this AFE ensures accurate and reliable data acquisition, crucial for safety-critical automotive systems.
  • Automotive-Qualified: Certified to meet automotive standards, such as AEC-Q100, the device is designed to operate in the extended temperature ranges typical of automotive environments.
  • Robust Communication: It supports robust communication protocols suitable for automotive applications, ensuring reliable data transfer even in noisy environments.
  • Flexibility: The AFE8220IPZPQ1 is designed to interface with a variety of sensors and signals, making it a versatile choice for a range of applications within the vehicle.

Applications:

The AFE8220IPZPQ1 is ideal for use in a variety of automotive applications, including but not limited to:

  • Radar and LiDAR systems for ADAS
  • Camera-based vision systems
  • Parking assistance systems
  • Occupant detection systems
  • Other safety and monitoring systems

Quality and Support:

Texas Instruments is known for its commitment to quality and long-term reliability. With the AFE8220IPZPQ1, customers can expect comprehensive technical support and a robust product that meets the rigorous demands of automotive applications. The device's quality is backed by Texas Instruments' extensive testing and validation processes, ensuring that it delivers consistent performance over its intended lifespan.

You May Also Be Interested in

Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess