EN
  • EN
  • DE

AFE7222IRGCT

Part No AFE7222IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 4 CHAN 12BIT 64VQFN / 4 Channel AFE 12 Bit 610 mW 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of Channels 4
Power (Watts) 610 mW
Voltage - Supply, Analog 2.85V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 1.9V
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number AFE7222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-30113-1-ND,296-30113-2,296-30113-1,296-30113-6,2156-AFE7222IRGCT,-296-30113-1,TEXTISAFE7222IRGCT,-AFE7222IRGCT-NDR
Standard Package 250
Win Source Part Number 1044021-AFE7222IRGCT
Ultra Librarian 3D Model Ultra Librarian AFE7222IRGCT CAD Model

Description

The AFE7222IRGCT is a high-performance, dual-channel Analog Front End (AFE) designed and manufactured by Texas Instruments. This integrated circuit is engineered to cater to a wide range of applications that require high-speed data conversion and signal processing, such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • Dual-Channel Architecture: The AFE7222IRGCT incorporates two ADCs (Analog-to-Digital Converters) and two DACs (Digital-to-Analog Converters), allowing for simultaneous processing of two independent signal channels.
  • High-Speed Performance: With a maximum sample rate of up to 65 MSPS (Mega Samples Per Second) for the ADCs and 130 MSPS for the DACs, this AFE delivers the speed required for demanding applications.
  • Integrated Digital Down Converter (DDC) and Digital Up Converter (DUC): These features enable efficient frequency translation and filtering, which is essential for modern digital communication systems.
  • Programmable Gain Amplifier (PGA): The inclusion of a PGA provides the ability to adjust the gain of the input signal, ensuring optimal signal levels for the ADCs.
  • Flexible Interface: The AFE7222IRGCT supports a variety of digital interface standards, including LVDS and CMOS, facilitating easy integration with a range of digital processors and FPGAs.

Applications

The versatility of the AFE7222IRGCT makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Wireless Base Stations
  • Software Defined Radios
  • Medical Imaging Systems
  • Portable Test Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AFE7222IRGCT is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term performance and stability.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, through the Texas Instruments website. Additionally, TI's support community and customer service are available to assist with any questions or challenges that may arise during the design and implementation process.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8483 $89.6966
3+ $36.7986 $110.3958
5+ $35.6486 $178.2430
6+ $34.4987 $206.9922
8+ $33.3487 $266.7896
11+ $29.8989 $328.8879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,047 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess