EN
  • EN
  • DE

AFE58JD16ZAV

Part No AFE58JD16ZAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE ULTRA SOUND 16CH 289BGA / AFE General Purpose 1 ADC 14bit Medical 289-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 14
Number of Channels 16
Power (Watts) 90mW
Package 289-LFBGA
Manufacturer Package 289-NFBGA (15x15)
Win Source Part Number 768317-AFE58JD16ZAV
Popularity Medium
Supply and Demand Status Limited
Family Name AFE58JD16
Introduction Date March 20, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE58JD16ZAV CAD Model

Description

The AFE58JD16ZAV from Texas Instruments is a state-of-the-art Analog Front End (AFE) designed for precision data acquisition systems. It is a highly integrated device that combines multiple functions into a single chip, making it an ideal solution for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • High Precision: The AFE58JD16ZAV offers exceptional accuracy and linearity, ensuring that the data captured is a true representation of the analog signal.
  • Multi-Channel Configuration: With multiple channels integrated into the AFE, it allows for simultaneous sampling and processing of several input signals, enhancing the efficiency of data acquisition systems.
  • Low Noise Performance: Designed with low noise circuits, the AFE58JD16ZAV minimizes the impact of electronic noise on measurement accuracy, which is critical for sensitive applications.
  • Integrated Data Converter: The inclusion of a high-resolution Analog-to-Digital Converter (ADC) translates analog signals into digital data with high fidelity, ready for further digital processing.

Applications

The versatile nature of the AFE58JD16ZAV makes it suitable for a variety of applications. In the medical field, it can be used in diagnostic equipment such as MRI and CT scanners, where precise data acquisition is crucial. In industrial settings, it can be employed for process control and monitoring, ensuring accurate measurements for quality control. Additionally, its precision and speed make it an excellent choice for test and measurement equipment used in laboratories and research facilities.

Technical Specifications

Parameter Value
Resolution 16-bit
Number of Channels Multiple
Sample Rate High-Speed
Interface Digital Serial
Supply Voltage Specified Range

The AFE58JD16ZAV is a testament to Texas Instruments' commitment to providing innovative and reliable components that serve as the foundation for advanced electronic systems. With its robust feature set and versatile application range, this AFE is set to become a cornerstone in high-precision data acquisition solutions.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess