EN
  • EN
  • DE

AFE4410YZR

Part No AFE4410YZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT 30DSBGA / 3 Channel AFE 24 Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Number of Channels 3
Mounting SMD (SMT)
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE4410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48285-6,296-48285-2,296-48285-1,AFE4410YZR-ND
Standard Package 3,000
Win Source Part Number 960473-AFE4410YZR
Ultra Librarian 3D Model Ultra Librarian AFE4410YZR CAD Model

Description

The AFE4410YZR is a highly integrated, low-power, analog front-end (AFE) designed specifically for optical biosensing applications, such as heart rate monitoring and pulse oximetry, developed by the renowned semiconductor company, Texas Instruments (TI). This advanced AFE is an essential component for wearable health technology, medical diagnostic equipment, and fitness tracking devices.

Key Features

  • Highly Integrated Solution: The AFE4410YZR integrates a programmable timing controller, LED driver, and signal conditioning circuitry to simplify the design process for developers and accelerate time-to-market for new products.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE4410YZR is optimal for battery-powered devices, ensuring longer device operation between charges.
  • Advanced Signal Processing: The device features a 22-bit ADC, offering high-resolution signal acquisition, which is critical for precise biometric data analysis.
  • Flexible LED Control: With its programmable LED current and integrated LED drivers, the AFE4410YZR can easily accommodate various LED configurations to suit diverse application needs.
  • Compact Packaging: The AFE4410YZR comes in a compact 6x6 mm, 40-pin QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the AFE4410YZR allows it to be implemented in a wide array of products that require reliable physiological monitoring:

  • Wearable Health Devices
  • Medical Monitoring Systems
  • Fitness Tracking Devices
  • Smart Watches
  • Portable Medical Diagnostics

Technical Support and Resources

TI provides comprehensive technical support for the AFE4410YZR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this AFE into their products. For further information and support, customers can access the extensive knowledge base and community forums on the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4435 $50.5225
85+ $1.1844 $100.6740
135+ $1.1474 $154.8990
185+ $1.1104 $205.4240
235+ $1.0734 $252.2490
315+ $0.9623 $303.1245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess