Product Overview: ADS8881IDGS from Texas Instruments
The ADS8881IDGS is a high-performance, 18-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional accuracy and speed for a wide range of applications, including medical instrumentation, test and measurement systems, and industrial automation.
Key Features
- Precision: The device boasts an 18-bit resolution, ensuring high-precision data conversion for critical applications where accuracy is paramount.
- Speed: With a sampling rate of up to 1 MSPS (Mega-Samples Per Second), the ADS8881IDGS is capable of handling high-speed signals without compromising data integrity.
- Interface: It features a SPI-compatible serial interface, which allows for easy integration with a wide range of microcontrollers and digital systems.
- Size: Offered in a VSSOP-10 package, the ADS8881IDGS is compact and suitable for space-constrained applications.
- Power Efficiency: The device operates with a low power consumption, making it ideal for portable and battery-powered devices.
Applications
The ADS8881IDGS is versatile and can be used in various high-end applications, including:
- Medical devices such as ECG and EEG monitors
- Data acquisition systems
- Industrial process control
- Scientific instrumentation
- Automated test equipment
Technical Specifications
Parameter
Value
Resolution
18-bit
Sampling Rate
Up to 1 MSPS
Interface
SPI-compatible
Package
VSSOP-10
Power Supply
2.25V to 5.5V
Ordering Information
The ADS8881IDGS is available for order through Texas Instruments' official distributors. For detailed product information, datasheets, and support, please visit the Texas Instruments website.