EN
  • EN
  • DE

AP50T03GH

Part No AP50T03GH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817373-AP50T03GH
Ultra Librarian 3D Model Ultra Librarian AP50T03GH CAD Model

Description

The AP50T03GH is an N-Channel enhancement mode power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Advanced Power Electronics Corp. (APEC). It is designed for high-efficiency power switching applications, offering low on-resistance (RDS(on)) and fast switching speeds. This makes it well-suited for applications such as DC-DC converters, motor control, and load switching in various electronic systems.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to efficiently convert voltage levels.
  • Motor Control: Employed in motor control circuits for efficient and precise control of motor speed and torque.
  • Load Switching: Used as a switch to control power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient power distribution and control.
  • Synchronous Rectification: Used in synchronous rectifier circuits to improve efficiency in switching power supplies.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities with an N-channel configuration.
  • Low RDS(on): Offers low on-resistance, minimizing power losses during conduction.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses and improving efficiency.
  • High Avalanche Energy: Withstands high avalanche energy, providing robustness against voltage transients.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives for environmental safety.
  • Thermally Enhanced Package: Designed with a thermally enhanced package to improve heat dissipation.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speeds minimize power losses, improving overall system efficiency.
  • Reliable Performance: High avalanche energy and robust design ensure reliable operation in demanding applications.
  • Easy to Use: Standard MOSFET characteristics and readily available datasheets simplify design and implementation.
  • Compact Design: Thermally enhanced package allows for efficient heat dissipation in a compact form factor.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

The AP50T03GH is typically used in applications where efficient power switching is essential. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The thermally enhanced package allows for efficient heat dissipation, enabling the device to operate at higher power levels. The MOSFET's robustness and reliability make it suitable for use in a variety of power electronic applications. It is designed to be driven by a gate voltage, and its switching characteristics are determined by the gate drive circuitry. Proper gate drive is essential for achieving optimal performance and efficiency.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess