EN
  • EN
  • DE

ADS8681IRUMT

Part No ADS8681IRUMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single-Supply, SAR ADC Data Acquisition System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Pseudo Differential
Data Interface SPI
Configuration PGA-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 125°C
Package 16-WDFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1142104-ADS8681IRUMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8681
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8681IRUMT CAD Model

Description

The ADS8681IRUMT is a high-performance, precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of industrial and instrumentation applications. This ADC features a fully-differential input, making it ideal for applications requiring high noise immunity and a wide dynamic range.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8681IRUMT ensures accurate digital representation of analog signals, enabling precise measurements for critical applications.
  • Integrated Features: This device includes a reference buffer, a low-drift voltage reference, an oscillator, and a temperature sensor, which simplifies system design and reduces external component count.
  • Data Rate: It offers a fast data rate of up to 1 MSPS (mega samples per second), allowing for quick data acquisition and processing in real-time systems.
  • Interface: The SPI-compatible serial interface ensures easy communication with microcontrollers and digital systems, while also supporting daisy-chaining of multiple devices for simplified data routing.
  • Small Form Factor: Packaged in a compact VQFN (Very Thin Quad Flat No-Lead) package, the ADS8681IRUMT is space-efficient, making it suitable for size-constrained applications.

Applications

The ADS8681IRUMT is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Motor control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8681IRUMT is no exception. It is built to deliver consistent performance and reliability, ensuring long-term stability in a range of environmental conditions.

For engineers and designers looking for an ADC that offers precision, speed, and integration, the ADS8681IRUMT from Texas Instruments stands out as an excellent choice that can enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0325 $52.1300
10+ $10.6933 $106.9330
15+ $10.3592 $155.3880
20+ $10.0250 $200.5000
26+ $9.6908 $251.9608
35+ $8.6883 $304.0905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess