EN
  • EN
  • DE

ADS8598HIPM

Part No ADS8598HIPM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001124-ADS8598HIPM
Win Source Part Number Cross
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Package Tray
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 500k
Input Type Single Ended
Data Interface Parallel, Serial
Configuration PGA-ADC
Ultra Librarian 3D Model Ultra Librarian ADS8598HIPM CAD Model

Description

The ADS8598HIPM is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed for demanding applications that require accurate and reliable digital representations of analog signals. This ADC is particularly well-suited for industrial, medical, and scientific instrumentation where precision is paramount.

Key Features:

  • Resolution: The ADS8598HIPM boasts an impressive 16-bit resolution, offering fine detail in analog signal conversion for applications that demand high levels of accuracy.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog inputs into digital data at a high speed, ensuring that rapidly changing signals are captured without loss of fidelity.
  • Input Range: The device features a flexible input range, making it adaptable to a variety of signal levels, which is essential for diverse application requirements.
  • Interface: It includes a user-friendly digital interface that facilitates easy communication with microcontrollers or digital signal processors, simplifying system integration.
  • Reliability: Engineered for robust performance, the ADS8598HIPM operates reliably in challenging environments, a testament to Texas Instruments' commitment to quality and durability.
  • Package: The device comes in a compact, surface-mount package that is optimal for space-constrained applications, while still providing excellent thermal performance.

Applications:

The ADS8598HIPM is versatile and can be used in a wide array of applications. Some of the most common uses include:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Medical equipment such as electrocardiograms (ECG) and digital imaging systems
  • Laboratory instrumentation and scientific research equipment
  • Energy management and power monitoring systems

Conclusion:

In summary, the ADS8598HIPM from Texas Instruments is a state-of-the-art ADC offering high resolution, fast sampling rates, and a robust design. Its versatility and reliability make it an excellent choice for professionals seeking precision in their digital conversion processes. Whether for industrial, medical, or scientific applications, the ADS8598HIPM is engineered to meet the most stringent requirements and deliver consistent performance.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.5792 $53.5792
3+ $43.9624 $131.8872
4+ $42.5886 $170.3544
5+ $41.2148 $206.0740
7+ $39.8410 $278.8870
9+ $35.7195 $321.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess