EN
  • EN
  • DE

ADS8517IBPW

Part No ADS8517IBPW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 28TSSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting SMD (SMT)
Base Product Number ADS8517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISADS8517IBPW,-296-24858-5-ND,-296-24858-5-NDR,296-24858-5,296-24858-5-NDR,2156-ADS8517IBPW,-ADS8517IBPW-NDR
Standard Package 50
Win Source Part Number 1208888-ADS8517IBPW
Ultra Librarian 3D Model Ultra Librarian ADS8517IBPW CAD Model

Description

Product Overview: Texas Instruments ADS8517IBPW

The Texas Instruments ADS8517IBPW is a high-performance, 16-bit, 250-kSPS analog-to-digital converter (ADC) that offers exceptional accuracy and speed. It is designed to meet the rigorous demands of industrial applications such as data acquisition systems, test equipment, and high-resolution imaging. With a compact 28-TSSOP (0.173", 4.40mm Width) package, it is well-suited for space-constrained applications.

Key Features

  • Precision and Speed: The ADS8517IBPW boasts a 16-bit resolution with a high-speed sampling rate of up to 250 kilo-samples per second (kSPS), providing precise data conversion for critical measurements.
  • Integrated Features: This ADC includes a sample-and-hold circuit, reference, and a parallel interface for easy integration into your system. Its integrated features reduce external component count and system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8517IBPW operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Versatile Voltage Ranges: It supports a wide analog input voltage range and multiple operating modes, enabling it to handle a variety of signal types and processing requirements.
  • Robust Interface: The device includes a parallel data interface for straightforward connectivity with microcontrollers, DSPs, and FPGAs, enabling rapid data transfer and processing.

Applications

The ADS8517IBPW is suitable for a diverse array of applications, particularly where high accuracy and fast data acquisition are essential. It is commonly used in:

  • Industrial Control Systems
  • Medical Imaging Devices
  • Scientific Instrumentation
  • Automated Test Equipment (ATE)
  • High-resolution Imaging Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADS8517IBPW is built to the highest standards, ensuring stable and reliable performance over its operational lifespan, even in the most challenging environments. With Texas Instruments' expertise in ADC technology, this product is a reliable choice for precision data conversion applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3757 $51.8785
12+ $8.5134 $102.1608
19+ $8.2474 $156.7006
26+ $7.9813 $207.5138
33+ $7.7153 $254.6049
44+ $6.9172 $304.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess