EN
  • EN
  • DE

ADS8515IDBRG4

Part No ADS8515IDBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1142088-ADS8515IDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8515IDBRG4 CAD Model

Description

Product Overview: Texas Instruments ADS8515IDBRG4

The ADS8515IDBRG4 is a high-performance, 16-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leading name in the semiconductor industry. This precision ADC is designed to offer excellent data acquisition features for a variety of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8515IDBRG4 provides detailed and accurate analog-to-digital conversions, ensuring precise measurement for sensitive applications.
  • Sampling Rate: It offers a fast sampling rate of up to 250 kSPS (kilo-samples per second), enabling real-time data acquisition in dynamic systems.
  • Input Range: The device supports a versatile input range, accommodating various signal amplitudes for flexible system design.
  • Interface: It incorporates a parallel interface for easy connectivity with microprocessors and digital systems.
  • Low Power Consumption: Designed for efficiency, the ADS8515IDBRG4 consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The ADC comes in a compact SSOP (Shrink Small Outline Package) form factor, which is conducive to space-constrained designs.

Applications

The ADS8515IDBRG4 is ideal for a wide range of applications where precision data conversion is critical. Its robust design and high-speed performance make it well-suited for:

  • Industrial automation and process control
  • Medical instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Scientific analysis devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ADS8515IDBRG4 is manufactured to meet high standards, ensuring consistent performance and longevity in demanding environments. With its advanced features and proven design, this ADC is a reliable choice for professionals seeking accurate and efficient data conversion solutions.

For detailed specifications, application notes, and support resources, users can visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess