EN
  • EN
  • DE

ADS8471IRGZR

Part No ADS8471IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1-MSPS, PSEUDO-BIPOLAR, UNIPOLAR INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS8471
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1142061-ADS8471IRGZR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8471IRGZR CAD Model

Description

Product Overview: Texas Instruments ADS8471IRGZR

The Texas Instruments ADS8471IRGZR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. It is designed to meet the rigorous demands of industrial, medical, and scientific applications where precise data acquisition is critical. This ADC features a pseudo-differential input and operates from a 5V supply, providing a flexible solution for a wide range of measurement needs.

Key Features

  • High Resolution: With a 16-bit resolution, the ADS8471IRGZR ensures high precision in data conversion, making it ideal for applications that require accurate signal processing.
  • Fast Sampling Rate: It boasts a fast sampling rate of up to 1 MSPS (mega-samples per second), enabling real-time data acquisition and processing.
  • Pseudo-Differential Input: The pseudo-differential input structure allows for reduced common-mode noise, leading to improved signal integrity.
  • Low Power Consumption: Despite its high performance, the ADS8471IRGZR is designed for low power consumption, which is essential for portable and battery-powered devices.
  • Serial Interface: It features a serial interface with SPI-compatible modes (0,0) and (1,1), providing easy integration with microcontrollers and DSPs.
  • Integrated Features: This ADC includes an internal reference and an out-of-range indicator, simplifying system design and enhancing functionality.
  • Compact Package: The device comes in a VQFN-48 package, offering a compact footprint for space-constrained applications.

Applications

The ADS8471IRGZR is versatile enough to be used in a variety of high-precision applications, such as:

  • Test and measurement equipment
  • Data acquisition systems
  • Medical imaging devices
  • Scientific instrumentation
  • Industrial control and automation systems

With its combination of high resolution, speed, and integrated features, the Texas Instruments ADS8471IRGZR ADC is a top choice for designers looking to improve the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7082 $52.7082
3+ $43.2478 $129.7434
4+ $41.8963 $167.5852
5+ $40.5448 $202.7240
7+ $39.1933 $274.3531
9+ $35.1388 $316.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess