The Texas Instruments ADS8413IRGZT is a precision, 16-bit, analog-to-digital converter (ADC) that is designed to offer exceptional performance in a wide range of applications that require high-resolution signal acquisition. This ADC is part of the ADS841x family and is known for its excellent linearity, low noise, and reliability.
Key Features
- Resolution: 16-bit
- Sample Rate: Up to 2 MSPS (mega-samples per second)
- Input Range: ±VREF with VREF up to 5V
- Interface: Serial SPI-compatible
- Power Supply: 2.7V to 5.25V
- Package: VQFN-48 (RGT)
Performance
The ADS8413IRGZT provides excellent performance with a signal-to-noise ratio (SNR) of up to 89dB and a low total harmonic distortion (THD) of -105dB. Its no missing codes performance is guaranteed up to 16 bits, and it features an onboard, low-drift voltage reference, which enhances the precision of the measurements.
Applications
With its high level of precision and speed, the ADS8413IRGZT is ideal for a range of applications, including:
- Medical imaging systems
- Test and measurement equipment
- Data acquisition systems
- Industrial process control
- Scientific instrumentation
Design Advantages
The device comes in a compact 48-pin VQFN package, making it suitable for space-constrained applications. Additionally, it operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in various environments. The ADS8413IRGZT also includes features such as an internal oscillator, a temperature sensor, and a power-down mode, which help to reduce system power consumption and simplify system design.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and development tools, to facilitate the integration of the ADS8413IRGZT into their projects.