EN
  • EN
  • DE
  • IT

ADS8405IPFBR

Part No ADS8405IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1.25-MSPS, UNIPOLAR PSEUDO DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE | IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS8405
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1142052-ADS8405IPFBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8405IPFBR CAD Model

Description

Product Overview: Texas Instruments ADS8405IPFBR

The ADS8405IPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This precision ADC is part of TI's extensive data converter portfolio and is ideal for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8405IPFBR provides highly accurate digital representations of analog signals, ensuring precise data acquisition for sensitive applications.
  • Fast Sampling Rate: The device boasts a maximum sampling rate of 1.25 MSPS (mega samples per second), allowing for the capture of rapidly changing signals without compromising data integrity.
  • Flexible Input Range: It features a pseudo-differential input that supports a wide input range, making it versatile for various signal types and amplitudes.
  • Low Power Consumption: Designed for efficiency, the ADC operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Serial Interface: The ADS8405IPFBR includes a serial interface with SPI-compatible modes, facilitating easy integration with microcontrollers and digital systems.
  • Small Form Factor: Housed in a compact 48-terminal LQFP package, the device is engineered to fit into space-constrained designs.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS8405IPFBR is no exception. The ADC is built to meet the rigorous standards expected in professional and industrial environments. Moreover, TI provides comprehensive technical support and documentation, ensuring that integrating the ADS8405IPFBR into your design is as smooth as possible.

Whether you're developing a state-of-the-art medical device or upgrading an industrial automation system, the ADS8405IPFBR from Texas Instruments offers the performance and reliability that your project demands.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2994 $67.2994
2+ $55.2201 $110.4402
3+ $53.4944 $160.4832
4+ $51.7688 $207.0752
5+ $50.0432 $250.2160
7+ $44.8663 $314.0641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess