EN
  • EN
  • DE

ADS8402IBPFBR

Part No ADS8402IBPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1.25 MSPS, UNIPOLAR DIFFERENTIAL INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.95V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS8402
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1142050-ADS8402IBPFBR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8402IBPFBR CAD Model

Description

The ADS8402IBPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, renowned for its precision and speed. This ADC is part of the ADS8402 series, which is well-suited for a variety of demanding applications, including medical imaging, test and measurement systems, and industrial automation.

Key Features

  • Resolution: The ADS8402IBPFBR boasts a 16-bit resolution, providing high accuracy in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 1.25 MSPS (mega samples per second), this ADC is capable of converting analog signals at high speeds, making it ideal for high-bandwidth or rapidly changing signals.
  • Interface: It features a parallel interface for data output, which allows for quick and efficient communication with microprocessors or digital signal processors.
  • Reference: An internal 4.096V reference voltage ensures precision and stability in measurements, although it also supports an external reference if needed.
  • Power Supply: The device operates on a 5V analog supply and a 1.65V to 5.5V digital supply, providing flexibility in system power design.
  • Package: The ADS8402IBPFBR is available in a 48-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Performance and Reliability

The ADS8402IBPFBR is designed to deliver high-fidelity and low-noise performance. Its excellent dynamic range and signal-to-noise ratio (SNR) ensure accurate capture of analog signals, even in noisy environments. The device also features a pseudo-differential input, which provides improved noise rejection and reduces the need for external components.

Applications

This ADC is versatile and can be used across various industries. In medical imaging systems, such as MRI or CT scanners, it ensures precise readings for better diagnostics. In industrial automation, it can be employed for motor control, sensor interfacing, and process control, where accurate data acquisition is crucial. Additionally, it's suitable for high-end instrumentation and communication systems that require high-speed and high-resolution data conversion.

Overall, the ADS8402IBPFBR from Texas Instruments is a robust and reliable choice for system designers who require an ADC that delivers both precision and speed.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess