EN
  • EN
  • DE

ADS8345N

Part No ADS8345N
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 8-Channel Serial Output Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 100k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number ADS8345
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1142042-ADS8345N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8345N CAD Model

Description

The ADS8345N from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) that offers superior accuracy and low power consumption. Designed for a wide array of applications, including industrial control systems, data acquisition, and medical equipment, this precision ADC is a versatile component for any design requiring high-resolution analog-to-digital conversion.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 100 kSPS (kilo-samples per second)
  • Input Channels: 8-channel multiplexer with single-ended inputs
  • Interface: SPI-compatible serial interface
  • Supply Voltage: 2.7V to 5.5V
  • Power Consumption: Low power operation with a typical consumption of 35mW at 5V
  • Package: 20-lead SSOP (Shrink Small Outline Package)

Performance

The ADS8345N boasts a high degree of precision with its 16-bit resolution, ensuring accurate representation of analog signals. The device's ability to sample up to 100 kSPS allows for real-time data acquisition in systems that require rapid monitoring and control. Its 8-channel multiplexer enables multiple signal inputs, making it ideal for situations where space and component count are at a premium.

Integration and Compatibility

Integration into existing systems is seamless thanks to the ADS8345N's SPI-compatible serial interface, which facilitates easy communication with most microcontrollers and digital systems. The flexible supply voltage range of 2.7V to 5.5V allows the ADC to be used in various power environments, accommodating both battery-powered and line-powered applications.

Applications

The versatility of the ADS8345N extends to a multitude of applications. It is particularly well-suited for:

  • Industrial control systems, such as PLCs (Programmable Logic Controllers)
  • Data acquisition systems, including test and measurement equipment
  • Medical devices that require precise measurements, like patient monitoring systems
  • Battery-powered devices where power efficiency is critical

With its combination of high-resolution conversion, multiple input channels, and low power consumption, the ADS8345N from Texas Instruments stands out as a reliable and efficient choice for designers and engineers looking to enhance the performance of their analog-to-digital conversion applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0320 $56.2240
16+ $6.5904 $105.4464
24+ $6.3844 $153.2256
33+ $6.1785 $203.8905
42+ $5.9725 $250.8450
57+ $5.3547 $305.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess