EN
  • EN
  • DE

ADS8327IBRSATG4

Part No ADS8327IBRSATG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SER 500K 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QFN (4x4)
Win Source Part Number 1015745-ADS8327IBRSATG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8327IBRSATG4 CAD Model

Description

Product Overview: ADS8327IBRSATG4 from Texas Instruments

The ADS8327IBRSATG4 is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision ADC is tailored for applications that demand high accuracy and fast data acquisition, making it an ideal choice for medical instrumentation, test and measurement systems, industrial control, and other sophisticated electronic devices.

Key Features

  • High Resolution: The ADS8327IBRSATG4 offers a 16-bit resolution, providing highly accurate analog to digital conversion with minimal data loss.
  • Fast Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo samples per second), this ADC is capable of capturing rapid signal changes, ensuring precise readings in dynamic systems.
  • Single-Ended Input: The device features a single-ended input, simplifying the design of the input stage in many applications.
  • Serial Interface: It incorporates a SPI-compatible serial interface, which facilitates easy communication with microcontrollers and digital signal processors.
  • Low Power Consumption: The ADS8327IBRSATG4 is designed for power-sensitive applications, offering a power-down feature that significantly reduces power consumption when the device is not in active use.
  • Small Form Factor: Available in a compact QFN-16 package, it is suitable for space-constrained applications.

Applications

The versatility of the ADS8327IBRSATG4 allows it to be used across a wide range of applications. Its high resolution and fast sampling rate make it perfect for:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-operated Equipment

Reliability and Performance

As with all Texas Instruments products, the ADS8327IBRSATG4 is built to meet high standards of reliability and performance. It operates over an extended industrial temperature range, ensuring consistent operation under varying environmental conditions. The ADC also features an internal reference, which minimizes external components and simplifies the overall system design.

Whether you're designing a sophisticated industrial system or a compact, battery-operated device, the ADS8327IBRSATG4 from Texas Instruments offers the precision, speed, and efficiency needed to meet your stringent requirements.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess