EN
  • EN
  • DE

ADS8326IBDRBR

Part No ADS8326IBDRBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name ADS8326
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910908-ADS8326IBDRBR
Ultra Librarian 3D Model Ultra Librarian ADS8326IBDRBR CAD Model

Description

Product Overview: Texas Instruments ADS8326IBDRBR

The Texas Instruments ADS8326IBDRBR is a high-precision, 16-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a compact form factor. This ADC is part of Texas Instruments' renowned data converter portfolio and is engineered to meet the rigorous demands of various applications such as industrial automation, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The ADS8326IBDRBR boasts a 16-bit resolution, providing highly accurate digital representations of analog signals.
  • Sampling Rate: With a fast sampling rate of up to 100 kSPS (kilo-samples per second), this ADC is capable of converting analog inputs to digital data quickly, making it suitable for high-speed applications.
  • Power Efficiency: It operates on a low power supply voltage ranging from 2.7V to 5.5V, which makes it an energy-efficient choice for battery-operated devices.
  • Interface: The device features a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: The ADS8326IBDRBR is available in a compact, surface-mount SON-8 package, allowing for space-saving PCB design and layout.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the ADS8326IBDRBR makes it ideal for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical monitoring devices
  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the ADS8326IBDRBR is no exception. The device is manufactured to the highest standards, ensuring both reliability and performance for critical applications where precision is paramount.

For those in need of a high-speed, low-power, and precise ADC solution, the ADS8326IBDRBR from Texas Instruments stands out as a robust choice. Its combination of features, efficiency, and compact design make it an invaluable component for precision data conversion in a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess