EN
  • EN
  • DE

ADS8318IBDGST

Part No ADS8318IBDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 500-KSPS, SERIAL INTERFACE MICROPOWER, MINIATURE, SAR ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADS8318
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141996-ADS8318IBDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8318IBDGST CAD Model

Description

Product Overview: Texas Instruments ADS8318IBDGST

The ADS8318IBDGST is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision data conversion with a fast sampling rate. This component is an ideal solution for applications that require accurate analog signal measurement, such as industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The device offers a high resolution of 16 bits, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), the ADS8318IBDGST can handle high-speed signal processing, making it suitable for dynamic measurement environments.
  • Input Range: The ADC supports a wide input range, accommodating various signal types without the need for additional signal conditioning.
  • Interface: It features a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and digital signal processors.
  • Low Power Consumption: Optimized for power-sensitive applications, the device has a low power consumption, helping to extend battery life in portable devices.
  • Package: The ADS8318IBDGST comes in a compact VSSOP (Very Small Shrink Outline Package), making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The ADS8318IBDGST is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8318IBDGST is no exception. It is designed to meet the rigorous standards required for industrial and medical applications, ensuring dependable performance over its lifespan.

For designers and engineers looking for a high-precision ADC with a fast sampling rate, the ADS8318IBDGST from Texas Instruments is an excellent choice that combines performance, power efficiency, and reliability in a small package.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6453 $64.9359
6+ $17.7603 $106.5618
9+ $17.2053 $154.8477
13+ $16.6503 $216.4539
16+ $16.0953 $257.5248
21+ $14.4302 $303.0342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess