EN
  • EN
  • DE

ADS7957SRHBT

Part No ADS7957SRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1MSPS 16CH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1015700-ADS7957SRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7957SRHBT CAD Model

Description

Product Overview: Texas Instruments ADS7957SRHBT

The Texas Instruments ADS7957SRHBT is a state-of-the-art, 12-bit analog-to-digital converter (ADC) that offers exceptional performance with a compact form factor. This high-speed, micro-power device is designed to meet the rigorous demands of modern electronic systems, providing precise voltage measurement and data conversion in a variety of applications such as industrial automation, medical equipment, and consumer electronics.

Key Features

  • Resolution: The ADS7957SRHBT boasts a 12-bit resolution, ensuring high-precision data conversion for accurate signal processing.
  • Channel Count: This ADC features a multiple channel configuration with 10 single-ended inputs. It provides the flexibility needed for complex systems that require monitoring of various signal sources.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), it can handle high-speed applications with ease, capturing rapid signal changes without loss of fidelity.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Consumption: It is designed for low-power operation, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Package: The ADS7957SRHBT comes in a compact VQFN-32 package, which is space-efficient and suitable for size-constrained applications.

Applications

The versatility of the ADS7957SRHBT allows it to be utilized across a wide range of applications. In industrial settings, it can be used for process control and monitoring, sensor data acquisition, and automated test equipment. In the medical field, it contributes to accurate patient monitoring systems and diagnostic equipment. For consumer electronics, it enhances performance in digital cameras, audio devices, and smart home systems.

Quality and Reliability

As with all Texas Instruments products, the ADS7957SRHBT is manufactured to the highest quality standards. It is built for reliability and longevity, ensuring that it can withstand the demands of continuous operation in challenging environments. The device is RoHS compliant and designed to meet the requirements of the most stringent industry specifications.

For designers and engineers seeking a high-performance ADC solution, the Texas Instruments ADS7957SRHBT represents a blend of precision, speed, and efficiency, packaged in a device that is both robust and versatile.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5898 $51.5388
15+ $7.0481 $105.7215
22+ $6.8278 $150.2116
31+ $6.6076 $204.8356
40+ $6.3873 $255.4920
53+ $5.7266 $303.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,604 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess