EN
  • EN
  • DE

ADS7954SDBTR

Part No ADS7954SDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 30TSSOP / 10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel (TR)
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Mounting SMD (SMT)
Base Product Number ADS7954
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADS7954SDBTR,ADS7954SDBTRG4,TEXTISADS7954SDBTR,ADS7954SDBTRG4-ND
Standard Package 2,000
Win Source Part Number 1043782-ADS7954SDBTR
Ultra Librarian 3D Model Ultra Librarian ADS7954SDBTR CAD Model

Description

The Texas Instruments ADS7954SDBTR is a highly-integrated, multi-channel analog-to-digital converter (ADC) offering exceptional performance and functionality. Designed with precision and efficiency in mind, this ADC is ideal for a wide range of applications, including industrial automation, medical equipment, and automotive systems.

Key Features

  • Resolution: The ADS7954SDBTR boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, ensuring high levels of accuracy and signal integrity.
  • Channel Count: This device features a total of 16 single-ended input channels, which allows for substantial data acquisition from multiple sensors or signals simultaneously.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), it is capable of high-speed data capture, making it suitable for dynamic systems and applications requiring quick response times.
  • Interface: It includes a Serial Peripheral Interface (SPI) that facilitates communication with microcontrollers and digital systems, providing a reliable and straightforward integration path.
  • Power Efficiency: The ADS7954SDBTR operates on a low power supply voltage ranging from 2.7V to 5.25V, making it an energy-efficient choice for portable and battery-operated devices.
  • Package: Encased in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), it minimizes the footprint on the circuit board, which is crucial for space-constrained applications.

Applications

The versatility of the ADS7954SDBTR allows it to be used in a diverse set of applications. In the industrial sector, it can be used for process control and monitoring, sensor data collection, and automation systems. In medical applications, it is suitable for patient monitoring, diagnostic equipment, and medical imaging. For automotive uses, it can be integrated into engine control units, battery management systems, and infotainment systems.

Conclusion

The ADS7954SDBTR from Texas Instruments is a robust, multi-channel ADC that combines high-speed, precision data conversion with low power consumption. Its small form factor and SPI compatibility make it an excellent choice for designers looking to incorporate reliable data acquisition into their systems. Whether for industrial, medical, or automotive applications, the ADS7954SDBTR stands out as a versatile and efficient solution for complex analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2981 $50.3848
20+ $5.1677 $103.3540
30+ $5.0062 $150.1860
42+ $4.8447 $203.4774
54+ $4.6832 $252.8928
72+ $4.1988 $302.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess