EN
  • EN
  • DE

ADS7953QDBTRQ1

Part No ADS7953QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADS79xx-Q1 8-, 10-, and 12-Bit, 1-MSPS, 4-, 8-, 12-, and 16-Channel, Single-Ended, Micropower, Serial Interface, Analog-to-Digital Converters | IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number ADS7953
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141963-ADS7953QDBTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7953QDBTRQ1 CAD Model

Description

The Texas Instruments ADS7953QDBTRQ1 is a state-of-the-art, 12-bit, 16-channel, successive approximation register (SAR) analog-to-digital converter (ADC) specifically designed for the demanding requirements of automotive applications. This high-performance device is tailored to provide precise voltage measurements in systems requiring multiple sensor inputs, such as advanced driver-assistance systems (ADAS), battery management systems (BMS), and engine control units (ECUs).

Key Features:

  • High Resolution: The ADS7953QDBTRQ1 offers a 12-bit resolution which ensures accurate sensor data conversion, enabling better system performance and responsiveness.
  • Multiple Input Channels: With 16 analog input channels, it can accommodate a wide array of sensors, reducing the need for additional components and simplifying system design.
  • High-Speed Interface: The device includes a high-speed, SPI-compatible serial interface that allows for fast data transfer rates, making it suitable for real-time applications.
  • Wide Supply Range: It operates over a broad power supply range of 2.7V to 5.25V, providing design flexibility and compatibility with a variety of automotive power systems.
  • Temperature Range: The ADC is qualified for automotive temperature ranges, from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Small Package: Housed in a compact 38-pin TSSOP (DBT) package, the ADS7953QDBTRQ1 saves valuable board space in space-constrained automotive applications.

Applications:

  • Advanced Driver-Assistance Systems (ADAS)
  • Battery Management Systems (BMS)
  • Engine Control Units (ECUs)
  • Powertrain Systems
  • Body Control Modules (BCM)

The ADS7953QDBTRQ1 is designed with robustness in mind, featuring integrated features such as overvoltage protection and a wide operating temperature range, making it a reliable choice for the harsh environments found in automotive applications. Its combination of high precision, multiple channels, and ease of integration makes it an ideal solution for next-generation automotive systems that require accurate and rapid data acquisition.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7398 $52.4388
14+ $7.1712 $100.3968
22+ $6.9471 $152.8362
30+ $6.7230 $201.6900
39+ $6.4989 $253.4571
52+ $5.8266 $302.9832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess