EN
  • EN
  • DE

ADS7952SDBTG4

Part No ADS7952SDBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS7952
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860452-ADS7952SDBTG4
Ultra Librarian 3D Model Ultra Librarian ADS7952SDBTG4 CAD Model

Description

The ADS7952SDBTG4 is a highly integrated, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition in a wide range of applications. This ADC is well-suited for systems that require high-speed, low-power consumption, and excellent thermal performance.

Key Features

  • Resolution: The ADS7952SDBTG4 offers a 12-bit resolution, providing a fine level of detail in the analog signal conversion process.
  • Channel Count: It features a total of 4 pseudo-differential or 8 single-ended input channels, allowing for versatile configurations to accommodate various signal types.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (mega-samples per second), this ADC is capable of handling high-speed signal processing requirements.
  • Interface: The device includes a SPI-compatible serial interface for communication with microcontrollers or digital signal processors, facilitating easy integration into digital systems.
  • Power Supply: It operates on a single 2.7V to 5.25V power supply, making it suitable for both portable and fixed power applications.
  • Power Consumption: Low power consumption is a hallmark of the ADS7952SDBTG4, with a typical operating current of just 1.5 mA, enhancing battery life in portable devices.

Applications

The ADS7952SDBTG4 is ideal for a variety of applications, including:

  • Industrial automation and process control
  • Battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive control systems

Quality and Reliability

As with all Texas Instruments products, the ADS7952SDBTG4 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device is available in a compact 38-pin TSSOP (DBT) package, providing a space-saving solution for PCB designs.

Conclusion

The ADS7952SDBTG4 from Texas Instruments is a versatile and efficient solution for multi-channel analog-to-digital conversion. Its combination of high-speed, low-power operation, and multiple input channels makes it an excellent choice for designers looking to enhance the performance and functionality of their systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8236 $54.1180
12+ $8.8810 $106.5720
18+ $8.6034 $154.8612
25+ $8.3259 $208.1475
32+ $8.0484 $257.5488
42+ $7.2158 $303.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess