EN
  • EN
  • DE

ADS7952SBDBT

Part No ADS7952SBDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS7952
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -ADS7952SBDBT-NDR, -296-23502-5-NDR, 296-23502-5-NDR, -296-23502-5-ND, -ADS7952SBDBTG4-NDR, 296-23502-5, -ADS7952SBDBTG4
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860451-ADS7952SBDBT
Ultra Librarian 3D Model Ultra Librarian ADS7952SBDBT CAD Model

Description

Texas Instruments ADS7952SBDBT Analog-to-Digital Converter

The Texas Instruments ADS7952SBDBT is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed for high-performance and low-power applications. This ADC is part of the ADS795x family and comes in a compact 30-TSSOP (6.40 mm width) package, making it an ideal solution for space-constrained applications.

Key Features:

  • Resolution: 12-bit ADC offering precise digital representation of analog signals.
  • Channel Count: Multi-channel support with 8 analog inputs, providing flexibility for various signal acquisition requirements.
  • Sampling Rate: High-speed performance with a sampling rate up to 1 MSPS (million samples per second), suitable for capturing fast-changing signals.
  • Interface: Features a SPI-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems.
  • Supply Voltage: Operates from a 2.7V to 5.5V power supply, ensuring compatibility with a wide range of applications and power systems.
  • Power Consumption: Low power consumption with a typical operating current of 1.6 mA at 5V, and a power-down current of 0.1 µA, making it ideal for battery-powered devices.
  • Software-Selectable Settings: Programmable through the SPI interface for different operational modes and settings, such as channel selection and power-down.

Applications:

The ADS7952SBDBT is versatile and can be used in a wide variety of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

With its combination of high-speed, precision, and low-power consumption, the ADS7952SBDBT from Texas Instruments is an excellent choice for designers looking to optimize their analog input capabilities in both industrial and consumer products. The device's robust design and programmable features make it a versatile component for any precision data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3719 $58.1157
7+ $15.8949 $111.2643
10+ $15.3982 $153.9820
14+ $14.9015 $208.6210
18+ $14.4048 $259.2864
24+ $12.9146 $309.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess