EN
  • EN
  • DE

BTS441TS

Part No BTS441TS
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Highside Power Switch One Channel: 20mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155555-BTS441TS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS441TS CAD Model

Description

The BTS441TS is a high-side power switch manufactured by Infineon Technologies. It is specifically designed for automotive applications, providing robust protection and control for various loads.

Applications:

  • Automotive lighting (headlights, tail lights, interior lights)
  • Automotive motor control (wipers, fans)
  • Automotive solenoid control (door locks, fuel injectors)
  • General power distribution in automotive systems

Features:

  • Overload protection with current limitation
  • Short circuit protection
  • Overvoltage protection
  • Overtemperature protection
  • Diagnostic feedback via status pin
  • PWM capability for dimming and control
  • Logic level input

Benefits:

  • Enhanced system reliability due to comprehensive protection features
  • Simplified system design with integrated diagnostics
  • Reduced component count and board space
  • Improved safety and equipment lifespan
  • Precise control of loads through PWM capability

Additional Details:

The BTS441TS is an intelligent power switch that provides protection against overload, short circuits, overvoltage, and overtemperature conditions, ensuring the safe and reliable operation of automotive electronic systems. The current limitation feature prevents excessive current draw, protecting both the switch and the connected load. The diagnostic feedback, available through a status pin, allows the microcontroller to monitor the health of the switch and the load, enabling proactive fault detection and system management. The PWM (Pulse Width Modulation) capability enables precise control of the load, such as dimming lights or controlling motor speed. The logic level input simplifies interfacing with microcontrollers and other digital control circuits. This power switch is designed to meet the stringent requirements of automotive applications, including harsh environmental conditions and demanding electrical loads. It is a robust and reliable solution for controlling and protecting various automotive loads. The BTS441TS is compliant with automotive industry standards and is commonly used by automotive manufacturers worldwide.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess