EN
  • EN
  • DE

ADS7887SDBVT

Part No ADS7887SDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1.25MSPS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 1015663-ADS7887SDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7887SDBVT CAD Model

Description

The ADS7887SDBVT is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in the semiconductor industry. This precision ADC is designed for a wide range of applications, from industrial process control to medical systems, and is particularly suited for battery-powered devices due to its low power consumption.

Key Features

  • Resolution: 12-bit SAR ADC which provides a fine level of detail in the analog signal conversion process.
  • Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second), allowing for high-speed data acquisition.
  • Input Range: The ADC supports a wide input range, making it versatile for various signal types.
  • Power Efficiency: Low power consumption with a typical operating supply current of 0.7 mA, ideal for portable and battery-operated devices.
  • Interface: Features a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: Available in an SOT-23 package, which is highly suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +125°C.

Applications

The ADS7887SDBVT is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Medical devices like ECG and EEG monitors
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7887SDBVT is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and longevity.

Ordering Information

The ADS7887SDBVT is available for order from Texas Instruments and authorized distributors. For detailed information on pricing and availability, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3785 $51.0280
20+ $5.2336 $104.6720
30+ $5.0701 $152.1030
41+ $4.9065 $201.1665
53+ $4.7430 $251.3790
71+ $4.2523 $301.9133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess