EN
  • EN
  • DE

5962-8681601EA

Part No 5962-8681601EA
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SN54HC595 8-BIT SHIFT REGISTERS / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8681601
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546677-5962-8681601EA
Ultra Librarian 3D Model Ultra Librarian 5962-8681601EA CAD Model

Description

Texas Instruments presents the 5962-8681601EA, a high-performance, precision integrated circuit that is part of their renowned family of electronic components. This product is designed to meet the rigorous demands of advanced electronic systems, providing reliability and functionality that engineers and designers can trust.

Key Features

  • High Precision: The 5962-8681601EA is engineered for applications requiring precise measurements and consistent performance.
  • Durability: Built to withstand harsh conditions, this product is suitable for use in military and aerospace applications, adhering to the stringent standards of these industries.
  • Temperature Range: It operates effectively across a wide temperature range, ensuring reliability in various operating environments.

Applications

The versatility of the 5962-8681601EA makes it ideal for a broad spectrum of applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Space applications

Quality and Compliance

Adherence to industry standards is a hallmark of Texas Instruments, and the 5962-8681601EA is no exception. This product complies with the necessary government and industry certifications, ensuring it meets the highest quality and reliability standards.

Technical Specifications

For engineers requiring detailed technical specifications, the 5962-8681601EA comes with comprehensive documentation that includes electrical characteristics, pin configurations, timing diagrams, and application notes. This valuable information assists in the seamless integration of the product into various systems.

Ordering Information

The 5962-8681601EA is available for order through Texas Instruments' distribution network. Detailed ordering information and options can be found on the Texas Instruments website or by contacting their customer support team.

With the 5962-8681601EA, Texas Instruments continues to deliver excellence and innovation in electronic components, providing solutions that engineers and designers can rely on for their critical applications.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6366 $61.9098
6+ $16.9326 $101.5956
10+ $16.4035 $164.0350
13+ $15.8743 $206.3659
17+ $15.3452 $260.8684
22+ $13.7578 $302.6716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess