EN
  • EN
  • DE

ADS7865IPBS

Part No ADS7865IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (5x5)
Family Name ADS7865
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7865IPBS-ND, 296-49540
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860447-ADS7865IPBS
Ultra Librarian 3D Model Ultra Librarian ADS7865IPBS CAD Model

Description

The Texas Instruments ADS7865IPBS is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed for applications requiring simultaneous and independent dual-channel measurements. With its high-speed sampling rate and low power consumption, the ADS7865IPBS is ideal for power-sensitive and time-critical applications in medical imaging, motor control, and multichannel data acquisition systems.

Key Features:

  • Dual Simultaneous Sampling: This ADC features two independent ADCs that allow simultaneous sampling of two different analog signals, ensuring accurate timing and phase information between the two channels.
  • High-Speed Interface: The ADS7865IPBS boasts a maximum sampling rate of 2 MSPS (million samples per second), providing high-speed data acquisition for dynamic signal analysis.
  • Serial Interface: Equipped with a serial peripheral interface (SPI), the device ensures easy connectivity with microcontrollers and digital signal processors, facilitating quick data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7865IPBS operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-operated equipment.
  • Flexible Input Ranges: The device supports multiple input ranges, including ±VREF and 2xVREF, giving users the flexibility to adapt to various signal levels.

Applications:

  • Medical Imaging Systems
  • Motor Control
  • Portable Instrumentation
  • Data Acquisition Systems
  • Multi-Channel Analog Systems

Quality and Reliability:

The ADS7865IPBS is manufactured by Texas Instruments, a leader in semiconductor technologies, ensuring high standards of quality and reliability. The device is available in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications requiring robust performance.

Technical Specifications:

Parameter Value
Resolution 12 bits
Number of Channels 2
Max Sampling Rate 2 MSPS
Interface Type SPI
Supply Voltage 2.7V to 5.5V
Package Type TQFP-48

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4507 $70.3521
6+ $19.2416 $115.4496
9+ $18.6403 $167.7627
12+ $18.0390 $216.4680
15+ $17.4377 $261.5655
20+ $15.6338 $312.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess