EN
  • EN
  • DE

ADS7854IRTER

Part No ADS7854IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name ADS7854
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50897-6, 296-50897-1, 296-50897-2, ADS7854IRTER-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860444-ADS7854IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7854IRTER CAD Model

Description

Product Overview: Texas Instruments ADS7854IRTER

The Texas Instruments ADS7854IRTER is a high-performance, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of precision data acquisition systems. This device is part of the ADS7854 family and is renowned for its excellent accuracy, low power consumption, and fast data throughput, making it an ideal choice for a wide range of applications including medical imaging, test and measurement equipment, and industrial automation.

Key Features

  • High Resolution: The ADS7854IRTER offers a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Fast Sampling Rate: With a maximum sampling rate of up to 2 MSPS (Mega Samples Per Second), this ADC is capable of capturing rapid signal changes with high fidelity.
  • Multiple Operating Modes: It features various operating modes including a power-down mode, which significantly reduces power consumption when the device is not in active use.
  • Differential Inputs: The differential input capability enhances noise immunity, making the device suitable for noisy environments and applications requiring high common-mode rejection.
  • Serial Interface: The ADS7854IRTER communicates with microcontrollers or digital signal processors via a SPI-compatible serial interface, ensuring easy integration into existing systems.
  • Small Form Factor: Housed in a compact WQFN-16 package, this ADC saves valuable board space and is conducive to miniaturized circuit designs.

Applications

The versatility of the ADS7854IRTER ADC allows it to be employed in a myriad of applications. It is particularly well-suited for:

  • Medical equipment such as MRI and CT scanners
  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Scientific analysis equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS7854IRTER is no exception and is supported by comprehensive technical documentation, including datasheets, user guides, and application notes. Additionally, TI provides expert technical support to assist designers in integrating this ADC into their projects seamlessly.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2170 $50.4340
5+ $20.6909 $103.4545
8+ $20.0443 $160.3544
11+ $19.3977 $213.3747
14+ $18.7511 $262.5154
18+ $16.8114 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess