EN
  • EN
  • DE

ADS7854IPWR

Part No ADS7854IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS7854
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50896-6, 296-50896-1, 296-50896-2, ADS7854IPWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910891-ADS7854IPWR
Ultra Librarian 3D Model Ultra Librarian ADS7854IPWR CAD Model

Description

Product Overview: Texas Instruments ADS7854IPWR

The ADS7854IPWR is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precise voltage measurement and data conversion in a wide range of applications. This ADC is part of the ADS7854 series and is available in a TSSOP-16 package, offering a compact solution for space-constrained applications.

With a sampling rate of up to 200 kSPS (kilo-samples per second), the ADS7854IPWR is capable of meeting the needs of both high-speed and high-resolution systems. It features a dual-channel configuration, which allows for simultaneous sampling and processing of two analog signals, making it an ideal choice for multi-sensor systems or for applications requiring differential inputs.

The device operates with a single supply voltage ranging from 4.75V to 5.25V, providing flexibility in various power environments. The low power consumption of the ADS7854IPWR makes it suitable for battery-powered devices, as well as for power-sensitive applications such as portable instrumentation and medical equipment.

One of the key features of this ADC is its excellent dynamic performance, which includes a signal-to-noise ratio (SNR) of 89dB and a total harmonic distortion (THD) of -98dB. These specifications ensure accurate and reliable data conversion, critical for high-precision measurements and control systems.

The ADS7854IPWR also includes an internal reference and a reference buffer, simplifying the design process by reducing the need for external components. The device supports SPI and QSPI interfaces, providing easy integration with most microcontrollers and digital systems. Additionally, it offers various power-down modes to further reduce power consumption when the ADC is not in active use.

In summary, the Texas Instruments ADS7854IPWR is a versatile and efficient solution for a wide range of data acquisition needs. Its high resolution, fast sampling rate, and dual-channel design make it an excellent choice for designers looking to incorporate precise ADC capabilities into their systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6464 $52.9392
7+ $14.4791 $101.3537
11+ $14.0266 $154.2926
15+ $13.5741 $203.6115
20+ $13.1217 $262.4340
26+ $11.7643 $305.8718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess