EN
  • EN
  • DE

ADS7828EBIPWRQ1

Part No ADS7828EBIPWRQ1
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12-BIT 8-CHANNEL SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH I2C™ INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141890-ADS7828EBIPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7828EBIPWRQ1 CAD Model

Description

Product Overview: ADS7828EBIPWRQ1 - Texas Instruments

The ADS7828EBIPWRQ1 from Texas Instruments is a high-performance, 12-bit, 8-channel sampling Analog-to-Digital Converter (ADC) designed for automotive and industrial applications that require high precision and reliability. This ADC features a low-power, single-supply operation, making it ideal for battery-operated systems and power-sensitive applications.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring accuracy and precision in measurements.
  • Channels: 8 multiplexed channels allow for multiple signal inputs, reducing the need for additional components and simplifying design complexity.
  • Interface: I2C-compatible serial interface ensures easy integration with most microcontrollers and processors, facilitating communication and data transfer without the need for complex wiring.
  • Supply Voltage: Operating from a 2.7V to 5.5V power supply, the ADS7828EBIPWRQ1 can accommodate a wide range of applications and power environments.
  • Package: Offered in a small TSSOP-16 package, it is space-efficient and suitable for compact PCB layouts.

Applications

The ADS7828EBIPWRQ1 is versatile and can be used in various automotive and industrial settings, including:

  • Automotive sensors and diagnostics
  • Industrial process control
  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation

Quality and Reliability

As a Q1-grade product, the ADS7828EBIPWRQ1 meets the stringent quality standards required for automotive applications. It is designed to withstand harsh environments and provides consistent performance over a wide temperature range. Its robust design ensures long-term reliability, making it a preferred choice for critical systems where failure is not an option.

Conclusion

In summary, the ADS7828EBIPWRQ1 ADC from Texas Instruments is a top-tier component for precision analog-to-digital conversion. Its combination of resolution, channel count, interface compatibility, and packaging make it a versatile choice for designers looking to enhance the performance and efficiency of their automotive or industrial systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess