EN
  • EN
  • DE

ADS7822PG4

Part No ADS7822PG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Architecture SAR
Mounting Through Hole
Operating Temp Range -40C to 85C
Package Type PDIP
Packaging Rail/Tube
Pin Count 8
Rated Input Volt 2.5/5
Number of Elements 1
Sample Rate 200(KSPS)
Input Type Voltage
Operating Temperature Classification Industrial
Differential Input Yes
Input Polarity Unipolar
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Dual Supply Voltage (Min) Not Required(V)
Rad Hardened No
Single Supply Voltage (Min) 2(V)
Single Supply Voltage (Max) 5.25(V)
Single Supply Voltage (Typ) 2.7/5(V)
Dual Supply Voltage (Max) Not Required(V)
Differential Linearity Error ±2LSB
Resolution 12Bit
Integral Nonlinearity Error ±2LSB(LSB)
Input Signal Type Pseudo-Differential
Win Source Part Number 083049-ADS7822PG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7822PG4 CAD Model

Description

ADS7822PG4 Detailed Description

The ADS7822PG4 is a high-performance, low-power 12-bit analog-to-digital converter (ADC) ideal for precise data acquisition applications. With a maximum sampling rate of 200 kSPS and featuring a successive approximation register (SAR) architecture, it provides highly accurate data conversion. Its compact package allows for efficient space utilization in designs.

  • Sampling Rate: Up to 200 kSPS
  • Resolution: 12-bit
  • Architecture: SAR ADC
  • Low Power Consumption for battery-powered devices

Applications:

  • Portable Data Acquisition
  • Industrial Process Control
  • Medical Imaging
  • Instrumentation and Measurement Systems

Features and Benefits:

  • High Accuracy and Resolution for precise measurement
  • Compact Size for flexible design integration
  • Low Power Consumption to prolong battery life

This ADC is highly reliable and ensures excellent linearity, making it an optimal choice for applications requiring precise and efficient analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0120 $60.0600
11+ $9.8560 $108.4160
16+ $9.5480 $152.7680
22+ $9.2400 $203.2800
28+ $8.9320 $250.0960
38+ $8.0080 $304.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess