EN
  • EN
  • DE

ADS7822PC

Part No ADS7822PC
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number ADS7822
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1141882-ADS7822PC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7822PC CAD Model

Description

Product Overview: Texas Instruments ADS7822PC

The ADS7822PC is a high-performance, single-supply 12-bit sampling analog-to-digital converter (ADC) from Texas Instruments. This precision ADC is designed for a wide range of applications, including industrial control systems, data acquisition, medical devices, and instrumentation. With its compact DIP-8 package, the ADS7822PC is suitable for space-constrained applications while providing excellent analog performance.

Key Features:

  • Resolution: The device offers a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Sampling Rate: It features a high-speed sampling rate of up to 200 kSPS (kilo-samples per second), making it ideal for capturing fast transient signals.
  • Single Supply Operation: The ADS7822PC operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: With a typical power consumption of only 15 mW at the full sampling rate, this ADC is optimized for power-sensitive applications.
  • Microprocessor Interface: It includes a flexible serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration with a variety of microprocessors and microcontrollers.
  • Software Configurable: The device can be configured through software commands, providing versatility and adaptability to different system requirements.

Applications:

The ADS7822PC is highly versatile and can be used in numerous applications where precise data conversion is critical. Some of the common applications include:

  • Portable instrumentation
  • Temperature control and monitoring
  • Medical imaging systems
  • Battery-operated equipment
  • Data acquisition systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the ADS7822PC is no exception. This ADC is designed to meet the stringent requirements of industrial and medical applications, ensuring reliable performance in even the most demanding environments.

With its combination of high-speed, precision, and low-power operation, the ADS7822PC from Texas Instruments stands out as a top choice for designers looking to enhance the performance and efficiency of their analog-to-digital conversion systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess