EN
  • EN
  • DE

ADS7817EB/250

Part No ADS7817EB/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name ADS7817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7817EBCT, ADS7817EBDKR, ADS7817EBDKR-NDR, -ADS7817EBCT, ADS7817EB/250G4-ND, ADS7817EBTR-NDR, -ADS7817EB/250G4-NDR, -ADS7817EBCT-NDR, ADS7817EB250, ADS7817EBCT-NDR, -ADS7817EB/250-NDR, -ADS7817EBCT-ND, ADS7817EB/250-ND, ADS7817EB/250G4, ADS7817EBTR, -ADS7817EB/250G4
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910888-ADS7817EB/250
Ultra Librarian 3D Model Ultra Librarian ADS7817EB/250 CAD Model

Description

Product Overview: ADS7817EB/250

The ADS7817EB/250 is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision ADC is part of TI's extensive data converter portfolio and offers a compelling blend of features that make it suitable for a wide range of applications, including industrial process control, medical equipment, and scientific instrumentation.

Key Features

  • 12-Bit Resolution: The ADS7817EB/250 provides a 12-bit resolution which ensures accurate and fine-grained digital representation of the analog input signal.
  • High-Speed Sampling: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is well-suited for capturing fast transient signals and for applications requiring high-speed data acquisition.
  • Single Supply Operation: It operates from a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The device is designed for low power operation, consuming only 1.25 mW at a 200 kSPS throughput, which is ideal for battery-powered and portable applications.
  • Serial Interface: The ADC features a serial interface that facilitates easy connection to microcontrollers and digital signal processors, with minimal pin count.
  • Software-Configurable: The ADS7817EB/250 can be configured through software commands, allowing for flexibility and ease of integration into various system designs.

Applications

The versatile nature of the ADS7817EB/250 makes it an excellent choice for a multitude of applications that require accurate and rapid conversion of analog signals to digital data. Some of the typical applications include:

  • Industrial Process Controls
  • Medical Instruments
  • Data Acquisition Systems
  • Laboratory Equipment
  • Portable Instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ADS7817EB/250 is built to meet high standards, ensuring consistent performance and durability across various environmental conditions. With TI's expertise in data conversion technology, users can expect a product that not only meets but exceeds their precision and speed requirements.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3160 $77.3160
2+ $63.4388 $126.8776
3+ $61.4564 $184.3692
4+ $59.4739 $237.8956
5+ $57.4914 $287.4570
6+ $51.5440 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess