EN
  • EN
  • DE

ADS7816U/2K5

Part No ADS7816U/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADS7816
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46065-1, 296-46065-2, ADS7816U/2K5-ND, 296-46065-6, ADS7816U/2K5-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910887-ADS7816U/2K5
Ultra Librarian 3D Model Ultra Librarian ADS7816U/2K5 CAD Model

Description

The ADS7816U/2K5 is a precision, low-power, 12-bit, analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance ADC is well-suited for a wide range of applications, including industrial process control, data acquisition systems, and medical equipment.

Key Features

  • High Resolution: The ADS7816U/2K5 offers a 12-bit resolution which provides fine detail in the analog signal conversion process, making it ideal for applications that require accurate and precise measurements.
  • Sampling Rate: With a fast sampling rate of up to 200 kSPS (kilo samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy or performance.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7816U/2K5 operates with a single +5V power supply and has a typical power dissipation of only 10mW at full speed, making it an energy-efficient choice.
  • Microprocessor Interface: It features a simple, SPI-compatible serial interface that allows easy communication with microprocessors and microcontrollers, facilitating seamless integration into digital systems.
  • Compact Package: The device comes in a small, surface-mount, SOIC-8 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The ADS7816U/2K5's combination of features makes it highly adaptable for various applications. It is particularly useful in:

  • Portable instrumentation due to its low power consumption.
  • Data acquisition systems where high sampling rates and precision are required.
  • Industrial control systems that demand reliable and accurate signal processing.
  • Medical monitoring devices where precision and efficiency are critical for patient care.

Conclusion

The Texas Instruments ADS7816U/2K5 is a versatile and efficient ADC solution that offers excellent performance for a broad spectrum of applications. Its high resolution, fast sampling rate, low power consumption, and ease of interface with digital systems make it a top choice for designers looking to enhance their electronic designs with accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,662 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess