The ADS7816E/2K5 is a precision, high-speed, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is part of the ADS7816 series and is particularly tailored for applications requiring a balance between speed and power consumption.
Key Features
- Resolution: The ADS7816E/2K5 offers a 12-bit resolution which ensures high precision in converting analog signals to digital data.
- Sampling Rate: With a sampling rate of up to 200 KSPS (kilo-samples per second), this ADC is well-suited for high-speed applications, capturing rapid signal changes with ease.
- Low Power Consumption: It operates with a very low power consumption of 1.25mW at 200KSPS, making it ideal for battery-powered and portable applications.
- Single Supply Operation: The device can be powered by a single +5V supply, simplifying the power supply design.
- Input Range: The input range is 0 to Vcc, allowing for direct connection to sensors and other signal sources.
- Interface: The device features a serial interface for communication, making it easy to connect to microcontrollers and DSPs.
- Packaging: The ADS7816E/2K5 comes in a VSSOP-8 package, which is compact and suitable for space-constrained applications.
Applications
The ADS7816E/2K5 is versatile and can be used in a variety of applications, including:
- Data Acquisition Systems
- Portable Instrumentation
- Battery-Operated Equipment
- Medical Instruments
- Industrial Control Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the ADS7816E/2K5 is no exception. It is built to meet high standards, ensuring consistent performance and durability in the field.
Ordering Information
The ADS7816E/2K5 is available for order under the part number ADS7816E/2K5. For detailed information regarding pricing, availability, and shipping, it is recommended to consult with Texas Instruments or an authorized distributor.