Product Overview: 74ACT16543DGGR
The 74ACT16543DGGR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the 74ACT family, which is known for its advanced CMOS logic technology that provides robust performance and compatibility with TTL (Transistor-Transistor Logic) signals.
Key Features
- Logic Type: 16-Bit Registered Transceiver with 3-State Outputs
- Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) type with 48 pins, identified by the DGGR suffix in the part number
- Operating Voltage: Designed to operate at 4.5V to 5.5V, making it suitable for a wide range of applications
- High-Speed Performance: Offers fast data transfer rates, which is ideal for high-speed signal processing tasks
- Low Power Consumption: Features low power dissipation, contributing to energy-efficient designs
- Bi-Directional Data Flow: With the ability to transmit data in both directions, it enhances flexibility in data management
- I/O Capability: Equipped with 3-state outputs, which allow for connection to a bus-oriented system
- Logic Level Translation: Capable of translating signals between different logic levels, thus providing interface compatibility
Applications
The 74ACT16543DGGR is versatile and can be used in a variety of electronic applications, including:
- Data communication equipment
- Computers and computer peripherals
- Networking hardware such as routers and switches
- Signal processing units
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The 74ACT16543DGGR is subjected to rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. Customers can trust this component for use in their critical electronic systems.
Environmental Compliance
The 74ACT16543DGGR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This commitment to environmental safety ensures that the product can be used in applications worldwide without concern for regulatory compliance regarding hazardous materials.
With its robust feature set and reliable performance, the 74ACT16543DGGR from Texas Instruments is an excellent choice for designers looking for a high-quality registered transceiver for their digital systems.